Status: | Unknown |
---|---|
Series: | SRR1208 Series |
RoHS: | Unknown |
Inductance | 3.9mH |
---|---|
RMS Current (Irms) | 300mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 320mA |
Product Range | SRR1208 Series |
Power Inductor Case | 12.7mm x 12.7mm x 8.5mm |
DC Resistance Max | 7.8ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Q Factor | 20 |
Q Test Frequency | 252kHz |
Self Resonant Frequency Min | 450kHz |
Power Inductor (SMD), 3.9 mH, ± 10%, 300 mA, Shielded, 320 mA, 12.7mm x 12.7mm x 8.5mm | Avnet America |
Inductor,ferrite,3.9Mh,10+% Tol,10-% Tol,5050-Case Rohs Compliant: Yes |Bourns SRR1208-392KL | Newark Electronics |
INDUCTOR, 3.9MH, 10%, 0.3A, SMD | Farnell |
Power Inductor (SMD), 3.9 mH, � 10%, 300 mA, Shielded, 320 mA, 12.7mm x 12.7mm x 8.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1208-392KL?
Additional datasheets, footprints and schematics for SRR1208-392KL are listed on our Part Details page. You can also find images and similar parts to SRR1208-392KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1208-392KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1208-392KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1208-392KL fall under?
The SRR1208-392KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1208-392KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1208-392KL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1208-392KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR1208-392KL have stock available?
Authorised distributors including Avnet America, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for SRR1208-392KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1208-392KL often in real-time on the comparison pages.
What if I can't find stock of SRR1208-392KL?
You can fill out our help required form which you can use to request a quote for SRR1208-392KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.