Status: | Unknown |
---|---|
Series: | SRR1208 Series |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
25,600
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
7,200
in stock
|
Buy Now | |
element14
from US$0.42
|
57
in stock
|
Buy Now | |
Avnet America
-
|
25,600
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Distrelec
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 330µH |
---|---|
RMS Current (Irms) | 850mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.12A |
Product Range | SRR1208 Series |
Power Inductor Case | 12.7mm x 12.7mm x 8.5mm |
RoHS Compliant | Yes |
Ind12.7X12.7X8.5Mm,330Uh10%0.85A,shdsmd Rohs Compliant: Yes |Bourns SRR1208-331KL | Newark Electronics |
330 UH 10% | TTI Europe |
POWER INDUCTOR, 330UH, 0.85A, SHIELDED | element14 |
Power Inductor (SMD), 330 uH, ± 10%, 850 mA, Shielded, 1.12 A, 12.7mm x 12.7mm x 8.5mm | Avnet America |
Inductor, Filter, Ind 330uH, Tol 10%, Cur 0.85A, SMT, Case 1208, DCR 0.65 Ohms | Bourns SRR1208-331KL | RS Americas |
Bourns Inductor, SMD, 330uH, 850mA, 1.8MHz, 650mOhm | Distrelec |
Power Inductor (SMD), 330 uH, � 10%, 850 mA, Shielded, 1.12 A, 12.7mm x 12.7mm x 8.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1208-331KL?
Additional datasheets, footprints and schematics for SRR1208-331KL are listed on our Part Details page. You can also find images and similar parts to SRR1208-331KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1208-331KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1208-331KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1208-331KL fall under?
The SRR1208-331KL is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1208-331KL when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1208-331KL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1208-331KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRR1208-331KL have stock available?
Authorised distributors including Newark Electronics, TTI Europe, element14, Farnell and Avnet America have stock available or on a lead time for SRR1208-331KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1208-331KL often in real-time on the comparison pages.
What if I can't find stock of SRR1208-331KL?
You can fill out our help required form which you can use to request a quote for SRR1208-331KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.