Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
No stock
|
Buy Now | |
TTI Europe
from US$0.39
|
5,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
694
in stock
|
Buy Now | |
element14
from US$0.46
|
694
in stock
|
Buy Now | |
Farnell
from US$0.72
|
694
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
18 UH 20% | TTI Europe |
Inductor, 18Uh, Shielded, 3.8A | Newark Electronics |
INDUCTOR, 18UH, SHIELDED, 3.8A | element14 |
Power Inductor (SMD), 18 uH, ± 20%, 3.8 A, Shielded, 4 A, 12.7mm x 12.7mm x 8.5mm | Avnet America |
SRR1208 Series WireWound SMD Inductor w/ Ferrite Core,18 uH +/-20% 3.8A Idc Q:21 | Bourns SRR1208-180ML | RS Americas |
Bourns Inductor, SMD, 18uH, 3.8A, 9MHz, 40mOhm | Distrelec |
Power Inductor (SMD), 18 uH, � 20%, 3.8 A, Shielded, 4 A, 12.7mm x 12.7mm x 8.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1208-180ML?
Additional datasheets, footprints and schematics for SRR1208-180ML are listed on our Part Details page. You can also find images and similar parts to SRR1208-180ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1208-180ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1208-180ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1208-180ML fall under?
The SRR1208-180ML is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SRR1208-180ML when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1208-180ML you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1208-180ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRR1208-180ML have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SRR1208-180ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1208-180ML often in real-time on the comparison pages.
What if I can't find stock of SRR1208-180ML?
You can fill out our help required form which you can use to request a quote for SRR1208-180ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.