SRR1208-151YL Inductors & Filters by Bourns Electronics

INDUCTOR SHIELDED 150UH 1.72A 15%

Status: Unknown
Series: SRR1208 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
363
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.33
1,200
in stock
Buy Now
Logo for element14
element14
from US$0.43
363
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.58
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 150µH
RMS Current (Irms) 1.3A
Inductor Construction Shielded
Saturation Current (Isat) 1.72A
Product Range SRR1208 Series
Power Inductor Case 12.7mm x 12.7mm x 8.5mm

Alternative Descriptions

150 UH 15% | TTI Europe
INDUCTOR, SHIELDED, POWER, 150UH | element14
Inductor,ferrite,150Uh,15+% Tol,15-% Tol,5050-Case Rohs Compliant: Yes |Bourns SRR1208-151YL | Newark Electronics
Power Inductor (SMD), 150 uH, ± 15%, 1.3 A, Shielded, 1.72 A, 12.7mm x 12.7mm x 8.5mm | Avnet America
Inductor, Filter, Ind 150uH, Tol 15%, Cur 1.3A, SMT, Case 1208, DCR 0.24 Ohms | Bourns SRR1208-151YL | RS Americas
Power Inductor (SMD), 150 uH, � 15%, 1.3 A, Shielded, 1.72 A, 12.7mm x 12.7mm x 8.5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR1208-151YL?

Additional datasheets, footprints and schematics for SRR1208-151YL are listed on our Part Details page. You can also find images and similar parts to SRR1208-151YL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR1208-151YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1208-151YL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR1208-151YL fall under?

The SRR1208-151YL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR1208-151YL when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1208-151YL you can contact the distributor directly for product support, shipping queries etc.

Is the SRR1208-151YL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR1208-151YL have stock available?

Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SRR1208-151YL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR1208-151YL often in real-time on the comparison pages.

What if I can't find stock of SRR1208-151YL?

You can fill out our help required form which you can use to request a quote for SRR1208-151YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay