Status: | Unknown |
---|---|
Series: | SRR1206 Series |
RoHS: | Unknown |
Inductance | 180µH |
---|---|
RMS Current (Irms) | 800mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.3A |
Product Range | SRR1206 Series |
Power Inductor Case | 12.7mm x 12.7mm x 6.5mm |
DC Resistance Max | 0.38ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Q Factor | 12 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 4.5MHz |
Surface Mount Power Inductor, Srr1206 Series, 180 H, 10%, Shielded, 0.38 Ohm, 800 Ma Rohs Compliant: Yes |Bourns SRR1206-181KL | Newark Electronics |
INDUCTOR, 180UH, 10%, 0.8A, SMD | element14 |
Power Inductor (SMD), 180 uH, ± 10%, 800 mA, Shielded, 1.3 A, 12.7mm x 12.7mm x 6.5mm | Avnet America |
Power Inductor (SMD), 180 uH, � 10%, 800 mA, Shielded, 1.3 A, 12.7mm x 12.7mm x 6.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1206-181KL?
Additional datasheets, footprints and schematics for SRR1206-181KL are listed on our Part Details page. You can also find images and similar parts to SRR1206-181KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1206-181KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1206-181KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1206-181KL fall under?
The SRR1206-181KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1206-181KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1206-181KL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1206-181KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR1206-181KL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for SRR1206-181KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1206-181KL often in real-time on the comparison pages.
What if I can't find stock of SRR1206-181KL?
You can fill out our help required form which you can use to request a quote for SRR1206-181KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.