Status: | Unknown |
---|---|
Series: | SRR1050A Series |
RoHS: | Unknown |
Prices starting from US$0.42
Inductance | 82µH |
---|---|
RMS Current (Irms) | 1.45A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.5A |
Product Range | SRR1050A Series |
Power Inductor Case | 10mm x 10.2mm x 4.8mm |
DC Resistance Max | 0.23ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
Power Inductor (SMD), 82 uH, � 30%, 1.45 A, Shielded, 1.5 A, 10.2mm x 10mm x 4.8mm | Avnet Abacus |
Fixed Inductor 82uH 1.45A Shielded | RS |
Inductor, Aec-Q200, 82Uh, 1.45A, 30% | Newark Electronics |
Power Inductor (SMD), 82 uH, ± 30%, 1.45 A, Shielded, 1.5 A, 10.2mm x 10mm x 4.8mm | Avnet America |
Inductors, Fixed, 82uH 30% 1.45A shdSMD AEC-Q200 | Bourns SRR1050A-820Y | RS Americas |
INDUCTOR, 82UH, 1.45A, 30%, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a SRR1050A-820Y?
Additional datasheets, footprints and schematics for SRR1050A-820Y are listed on our Part Details page. You can also find images and similar parts to SRR1050A-820Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1050A-820Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1050A-820Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1050A-820Y fall under?
The SRR1050A-820Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1050A-820Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1050A-820Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1050A-820Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR1050A-820Y have stock available?
Authorised distributors including Avnet Abacus, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SRR1050A-820Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1050A-820Y often in real-time on the comparison pages.
What if I can't find stock of SRR1050A-820Y?
You can fill out our help required form which you can use to request a quote for SRR1050A-820Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.