Status: | Unknown |
---|---|
Series: | SRR1050A Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
330
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 27µH |
---|---|
RMS Current (Irms) | 2.6A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 2.7A |
Product Range | SRR1050A Series |
Power Inductor Case | 10mm x 10.2mm x 4.8mm |
DC Resistance Max | 0.077ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
Fixed Inductor 27uH 2.6A Shielded | RS |
Ind10.2X10X4.8Mm,27Uh30%2.6A,shdsmd /Tape & Reel - 13" Reel |Bourns SRR1050A-270Y | Newark Electronics |
Power Inductor (SMD), 27 uH, ± 30%, 2.6 A, Shielded, 2.7 A, 10.2mm x 10mm x 4.8mm | Avnet America |
Ind10.2x10x4.8mm, 27uH30%2.6A, shdSMD | Bourns SRR1050A-270Y | RS Americas |
INDUCTOR, 27UH, 2.6A, 30%, AEC-Q200 | element14 |
Power Inductor (SMD), 27 uH, � 30%, 2.6 A, Shielded, 2.7 A, 10.2mm x 10mm x 4.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1050A-270Y?
Additional datasheets, footprints and schematics for SRR1050A-270Y are listed on our Part Details page. You can also find images and similar parts to SRR1050A-270Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1050A-270Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1050A-270Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1050A-270Y fall under?
The SRR1050A-270Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1050A-270Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1050A-270Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1050A-270Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR1050A-270Y have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SRR1050A-270Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1050A-270Y often in real-time on the comparison pages.
What if I can't find stock of SRR1050A-270Y?
You can fill out our help required form which you can use to request a quote for SRR1050A-270Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.