SRR1050A-1R2Y Inductors & Filters by Bourns Electronics

INDUCTOR 1.2UH 8.3A 30% AEC-Q200

Status: Unknown
Series: SRR1050A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for RS
RS
from US$0.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.71
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.62
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.48
-
Buy Now
Logo for Farnell
Farnell
from US$0.40
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1.2µH
RMS Current (Irms) 8.3A
Inductor Construction Shielded
Saturation Current (Isat) 10.5A
Product Range SRR1050A Series
Power Inductor Case 10mm x 10.2mm x 4.8mm
DC Resistance Max 0.007ohm
Inductance Tolerance ± 30%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Fixed Inductor 1.2uH 8.3A Shielded | RS
Ind10.2X10X4.8Mm,1.2Uh30%8.3A,shdsmd /Tape & Reel - 13" Reel |Bourns SRR1050A-1R2Y | Newark Electronics
Power Inductor (SMD), 1.2 uH, ± 30%, 8.3 A, Shielded, 10.5 A, 10.2mm x 10mm x 4.8mm | Avnet America
Inductors, Fixed, 1.2uH 30% 8.3A shdSMD AEC-Q200 | Bourns SRR1050A-1R2Y | RS Americas
1.2 UH 30% AEC-Q200 | TTI Europe
INDUCTOR, 1.2UH, 8.3A, 30%, AEC-Q200 | Farnell
Power Inductor (SMD), 1.2 uH, � 30%, 8.3 A, Shielded, 10.5 A, 10.2mm x 10mm x 4.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR1050A-1R2Y?

Additional datasheets, footprints and schematics for SRR1050A-1R2Y are listed on our Part Details page. You can also find images and similar parts to SRR1050A-1R2Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR1050A-1R2Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1050A-1R2Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR1050A-1R2Y fall under?

The SRR1050A-1R2Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR1050A-1R2Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1050A-1R2Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRR1050A-1R2Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR1050A-1R2Y have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for SRR1050A-1R2Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR1050A-1R2Y often in real-time on the comparison pages.

What if I can't find stock of SRR1050A-1R2Y?

You can fill out our help required form which you can use to request a quote for SRR1050A-1R2Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay