Status: | Unknown |
---|---|
Series: | SRR1005 Series |
RoHS: | Unknown |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 820mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.1A |
Product Range | SRR1005 Series |
Power Inductor Case | 12.7mm x 10mm x 5.2mm |
DC Resistance Max | 0.34ohm |
Inductance Tolerance | ± 15% |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Q Factor | 35 |
Q Test Frequency | 2.52MHz |
Self Resonant Frequency Min | 9MHz |
Inductor, Shielded, 68Uh, 1.1A, Smd | Newark Electronics |
Power Inductor (SMD), 68 uH, ± 15%, 820 mA, Shielded, 1.1 A, 12.7mm x 10mm x 5.2mm | Avnet America |
SRR1005 WireWound SMDinductor w/ FerriteCore,68 uH +/-15%WireWound 1.1A Idc Q:35 | Bourns SRR1005-680Y | RS Americas |
Power Inductor (SMD), 68 uH, � 15%, 820 mA, Shielded, 1.1 A, 12.7mm x 10mm x 5.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1005-680Y?
Additional datasheets, footprints and schematics for SRR1005-680Y are listed on our Part Details page. You can also find images and similar parts to SRR1005-680Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1005-680Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1005-680Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1005-680Y fall under?
The SRR1005-680Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1005-680Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1005-680Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1005-680Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR1005-680Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for SRR1005-680Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1005-680Y often in real-time on the comparison pages.
What if I can't find stock of SRR1005-680Y?
You can fill out our help required form which you can use to request a quote for SRR1005-680Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.