Status: | Unknown |
---|---|
Series: | SRR0906 Series |
RoHS: | Unknown |
Inductance | 8.2µH |
---|---|
RMS Current (Irms) | 2.1A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3.2A |
Product Range | SRR0906 Series |
Power Inductor Case | 10mm x 9.5mm x 6mm |
DC Resistance Max | 0.055ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 8Pins |
Q Factor | 23 |
Q Test Frequency | 7.96MHz |
Self Resonant Frequency Min | 30MHz |
Inductor,ferrite,8.2Uh,20+% Tol,20-% Tol,4137-Case Rohs Compliant: Yes |Bourns SRR0906-8R2ML | Newark Electronics |
Ind Power Shielded Wirewound 8.2uH 20% 1KHz 23Q-Factor Ferrite 2.1A T/R | Avnet America |
INDUCTOR, 8.2UH, 20%, 2.1A, SMD | Farnell |
Where can I find additional details, specifications and documents for a SRR0906-8R2ML?
Additional datasheets, footprints and schematics for SRR0906-8R2ML are listed on our Part Details page. You can also find images and similar parts to SRR0906-8R2ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR0906-8R2ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR0906-8R2ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR0906-8R2ML fall under?
The SRR0906-8R2ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR0906-8R2ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR0906-8R2ML you can contact the distributor directly for product support, shipping queries etc.
Is the SRR0906-8R2ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR0906-8R2ML have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SRR0906-8R2ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR0906-8R2ML often in real-time on the comparison pages.
What if I can't find stock of SRR0906-8R2ML?
You can fill out our help required form which you can use to request a quote for SRR0906-8R2ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.