Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Material | Ferrite DR/RI |
---|---|
Core Material | Ferrite DR/RI |
Current Rating | 1.3A |
DC Current Rating | 1.3A |
DC Resistance Max | 0.25ohm |
Inductance | 22µH |
Inductance Tolerance | ± 15% |
Inductor Type | Power |
RoHS Compliant | Yes |
Power Inductor (SMD), 22 uH, ± 15%, 800 mA, Shielded, 1.3 A, 10.5mm x 8mm x 3.8mm | Avnet America |
Power Inductor (SMD), 22 uH, � 15%, 800 mA, Shielded, 1.3 A, 10.5mm x 8mm x 3.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR0804-220Y?
Additional datasheets, footprints and schematics for SRR0804-220Y are listed on our Part Details page. You can also find images and similar parts to SRR0804-220Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR0804-220Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR0804-220Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR0804-220Y fall under?
The SRR0804-220Y is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SRR0804-220Y when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR0804-220Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR0804-220Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRR0804-220Y have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for SRR0804-220Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR0804-220Y often in real-time on the comparison pages.
What if I can't find stock of SRR0804-220Y?
You can fill out our help required form which you can use to request a quote for SRR0804-220Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.