Status: | Unknown |
---|---|
Series: | SRR0745A Series |
RoHS: | Unknown |
Inductance | 180µH |
---|---|
RMS Current (Irms) | 460mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 540mA |
Product Range | SRR0745A Series |
Power Inductor Case | 7.3mm x 7.3mm x 4.5mm |
DC Resistance Max | 0.82ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 180 H, 20%, Shielded, 0.82 Ohm, 460 Ma |Bourns SRR0745A-181M | Newark Electronics |
Power Inductor (SMD), 180 uH, ± 20%, 460 mA, Shielded, 540 mA, 7.3mm x 7.3mm x 4.5mm | Avnet America |
SMD Shieled Power Inductor, 180uH, 20%, SRR0745A | Bourns SRR0745A-181M | RS Americas |
180 UH 20% | TTI Europe |
Power Inductor (SMD), 180 uH, � 20%, 460 mA, Shielded, 540 mA, 7.3mm x 7.3mm x 4.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR0745A-181M?
Additional datasheets, footprints and schematics for SRR0745A-181M are listed on our Part Details page. You can also find images and similar parts to SRR0745A-181M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR0745A-181M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR0745A-181M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR0745A-181M fall under?
The SRR0745A-181M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR0745A-181M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR0745A-181M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR0745A-181M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR0745A-181M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for SRR0745A-181M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR0745A-181M often in real-time on the comparison pages.
What if I can't find stock of SRR0745A-181M?
You can fill out our help required form which you can use to request a quote for SRR0745A-181M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.