Status: | Unknown |
---|---|
Series: | SRR0745A Series |
RoHS: | Unknown |
Prices starting from US$0.31
Inductance | 1mH |
---|---|
RMS Current (Irms) | 200mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 240mA |
Product Range | SRR0745A Series |
Power Inductor Case | 7.3mm x 7.3mm x 4.5mm |
DC Resistance Max | 4.1ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Inductor, 1000Uh, Shielded, 0.2A | Newark Electronics |
INDUCTOR, 1000UH, 20%, 0.2A, SHIELDED | element14 |
Power Inductor (SMD), 1 mH, ± 20%, 200 mA, Shielded, 240 mA, 7.3mm x 7.3mm x 4.5mm | Avnet America |
SMD Shieled Power Inductor, 1000uH, 20%, SRR0745A | Bourns SRR0745A-102M | RS Americas |
1000 UH 20% AEC-Q200 | TTI Europe |
Power Inductor (SMD), 1 mH, � 20%, 200 mA, Shielded, 240 mA, 7.3mm x 7.3mm x 4.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR0745A-102M?
Additional datasheets, footprints and schematics for SRR0745A-102M are listed on our Part Details page. You can also find images and similar parts to SRR0745A-102M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR0745A-102M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR0745A-102M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR0745A-102M fall under?
The SRR0745A-102M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR0745A-102M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR0745A-102M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR0745A-102M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR0745A-102M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SRR0745A-102M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR0745A-102M often in real-time on the comparison pages.
What if I can't find stock of SRR0745A-102M?
You can fill out our help required form which you can use to request a quote for SRR0745A-102M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.