Status: | Unknown |
---|---|
Series: | SRR0604 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
890
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,000
in stock
|
Buy Now | |
element14
from US$0.33
|
569
in stock
|
Buy Now | |
Farnell
from US$0.32
|
569
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Distrelec
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 330µH |
---|---|
RMS Current (Irms) | 200mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 280mA |
Product Range | SRR0604 Series |
Power Inductor Case | 6.5mm x 6.5mm x 4.6mm |
DC Resistance Max | 2.1ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
330 UH 10% | TTI Europe |
Inductor, 330Uh, Shielded, 0.2A | Newark Electronics |
SMD Shielded Inductor 330uH 10% 0604 | RS |
POWER INDUCTOR, 330UH, 0.2A, SHIELDED | element14 |
Power Inductor (SMD), 330 uH, ± 10%, 200 mA, Shielded, 280 mA, 6.5mm x 6.5mm x 4.6mm | Avnet America |
SMD SHIELDED INDUCTOR 330UH 10% 0604 | Bourns SRR0604-331KL | RS Americas |
Bourns Inductor, SMD, 330uH, 200mA, 7MHz, 2.1Ohm | Distrelec |
Power Inductor (SMD), 330 uH, � 10%, 200 mA, Shielded, 280 mA, 6.5mm x 6.5mm x 4.6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR0604-331KL?
Additional datasheets, footprints and schematics for SRR0604-331KL are listed on our Part Details page. You can also find images and similar parts to SRR0604-331KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR0604-331KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR0604-331KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR0604-331KL fall under?
The SRR0604-331KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR0604-331KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR0604-331KL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR0604-331KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR0604-331KL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for SRR0604-331KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR0604-331KL often in real-time on the comparison pages.
What if I can't find stock of SRR0604-331KL?
You can fill out our help required form which you can use to request a quote for SRR0604-331KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.