Status: | Unknown |
---|---|
Series: | SRR0604 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Inductance | 2.2mH |
---|---|
RMS Current (Irms) | 100mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 80mA |
Product Range | SRR0604 Series |
Power Inductor Case | 6.5mm x 6.5mm x 4.8mm |
DC Resistance Max | 16ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Q Factor | 80 |
Q Test Frequency | 252kHz |
Self Resonant Frequency Min | 650kHz |
2200 UH 10% | TTI Europe |
Surface Mount Power Inductor, Srr0604 Series, 2.2 Mh, 10%, Shielded, 16 Ohm, 100 Ma Rohs Compliant: Yes |Bourns SRR0604-222KL | Newark Electronics |
INDUCTOR, 2.2MH, 10%, 0.1A, SMD | element14 |
Power Inductor (SMD), 2.2 mH, ± 10%, 100 mA, Shielded, 80 mA, 6.5mm x 6.5mm x 4.6mm | Avnet America |
Power Inductor (SMD), 2.2 mH, � 10%, 100 mA, Shielded, 80 mA, 6.5mm x 6.5mm x 4.6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR0604-222KL?
Additional datasheets, footprints and schematics for SRR0604-222KL are listed on our Part Details page. You can also find images and similar parts to SRR0604-222KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR0604-222KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR0604-222KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR0604-222KL fall under?
The SRR0604-222KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR0604-222KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR0604-222KL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR0604-222KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR0604-222KL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SRR0604-222KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR0604-222KL often in real-time on the comparison pages.
What if I can't find stock of SRR0604-222KL?
You can fill out our help required form which you can use to request a quote for SRR0604-222KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.