SRR0604-1R5ML Inductors & Filters by Bourns Electronics

INDUCTOR SHIELDED 1.5UH 2.8A 20%

Status: Unknown
Series: SRR0604 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
263
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
4,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
4,000
in stock
Buy Now
Logo for element14
element14
from US$0.33
263
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.88
6
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1.5µH
RMS Current (Irms) 2.8A
Inductor Construction Shielded
Saturation Current (Isat) 3.95A
Product Range SRR0604 Series
Power Inductor Case 6.5mm x 6.5mm x 4.8mm

Alternative Descriptions

Ind6.5X6.5X4.8Mm,1.5Uh20%3.95A,shdsmd Rohs Compliant: Yes |Bourns SRR0604-1R5ML | Newark Electronics
Power Inductor (SMD), 1.5 uH, ± 20%, 2.8 A, Shielded, 3.95 A, 6.5mm x 6.5mm x 4.6mm | Avnet America
INDUCTOR, POWER, 1.5UH, SHIELDED | element14
Inductor: wire | Transfer Multisort Elektronik
Power Inductor (SMD), 1.5 uH, � 20%, 2.8 A, Shielded, 3.95 A, 6.5mm x 6.5mm x 4.6mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR0604-1R5ML?

Additional datasheets, footprints and schematics for SRR0604-1R5ML are listed on our Part Details page. You can also find images and similar parts to SRR0604-1R5ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR0604-1R5ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR0604-1R5ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR0604-1R5ML fall under?

The SRR0604-1R5ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR0604-1R5ML when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR0604-1R5ML you can contact the distributor directly for product support, shipping queries etc.

Is the SRR0604-1R5ML RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR0604-1R5ML have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SRR0604-1R5ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR0604-1R5ML often in real-time on the comparison pages.

What if I can't find stock of SRR0604-1R5ML?

You can fill out our help required form which you can use to request a quote for SRR0604-1R5ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay