SRR0604-151KL Inductors & Filters by Bourns Electronics

INDUCTOR 150UH 0.3A 10% SHIELDED

Status: Unknown
Series: SRR0604 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.35
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 150µH
RMS Current (Irms) 300mA
Inductor Construction Shielded
Saturation Current (Isat) 470mA
Product Range SRR0604 Series
Power Inductor Case 6.5mm x 6.5mm x 4.8mm
DC Resistance Max 1ohm
Inductance Tolerance ± 10%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, Shielded, 150Uh, 0.3A, 10% | Newark Electronics
Power Inductor (SMD), 150 uH, ± 10%, 300 mA, Shielded, 470 mA, 6.5mm x 6.5mm x 4.6mm | Avnet America
INDUCTOR, POWER, 150UH, SHIELDED | element14
Bourns Inductor, SMD, 150uH, 300mA, 12MHz, 1Ohm | Distrelec
150 UH 10% | TTI Europe
Power Inductor (SMD), 150 uH, � 10%, 300 mA, Shielded, 470 mA, 6.5mm x 6.5mm x 4.6mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR0604-151KL?

Additional datasheets, footprints and schematics for SRR0604-151KL are listed on our Part Details page. You can also find images and similar parts to SRR0604-151KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR0604-151KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR0604-151KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR0604-151KL fall under?

The SRR0604-151KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR0604-151KL when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR0604-151KL you can contact the distributor directly for product support, shipping queries etc.

Is the SRR0604-151KL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR0604-151KL have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and TTI Europe have stock available or on a lead time for SRR0604-151KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR0604-151KL often in real-time on the comparison pages.

What if I can't find stock of SRR0604-151KL?

You can fill out our help required form which you can use to request a quote for SRR0604-151KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay