Status: | Unknown |
---|---|
Series: | SRR0603 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Inductance | 470µH |
---|---|
RMS Current (Irms) | 150mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 190mA |
Product Range | SRR0603 Series |
Power Inductor Case | 6.5mm x 6.5mm x 3.3mm |
DC Resistance Max | 6.7ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Q Factor | 17 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 4MHz |
Ind6.5X6.5X3.3Mm,470Uh10%0.19A,shdsmd Rohs Compliant: Yes |Bourns SRR0603-471KL | Newark Electronics |
INDUCTOR, 470UH, 10%, 0.15A, SMD | element14 |
Power Inductor (SMD), 470 uH, � 10%, 150 mA, Shielded, 190 mA, 6.5mm x 6.5mm x 3.1mm | Avnet Abacus |
Power Inductor (SMD), 470 uH, ± 10%, 150 mA, Shielded, 190 mA, 6.5mm x 6.5mm x 3.1mm | Avnet America |
Ind6.5x6.5x3.3mm,470uH10%0.19A, shdSMD | Bourns SRR0603-471KL | RS Americas |
Where can I find additional details, specifications and documents for a SRR0603-471KL?
Additional datasheets, footprints and schematics for SRR0603-471KL are listed on our Part Details page. You can also find images and similar parts to SRR0603-471KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR0603-471KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR0603-471KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR0603-471KL fall under?
The SRR0603-471KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR0603-471KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR0603-471KL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR0603-471KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR0603-471KL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for SRR0603-471KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR0603-471KL often in real-time on the comparison pages.
What if I can't find stock of SRR0603-471KL?
You can fill out our help required form which you can use to request a quote for SRR0603-471KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.