SRR0603-220ML Inductors by Bourns Electronics

INDUCTOR, SHIELDED, 22UH, 1.05A, SMD

Status: Unknown
Series: SRR0603 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Newark
Newark
from US$0.34
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.28
9,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 22µH
RMS Current (Irms) 700mA
Inductor Construction Shielded
Saturation Current (Isat) 1.05A
Product Range SRR0603 Series
Power Inductor Case 6.5mm x 6.5mm x 3.3mm
Q Factor 16
RoHS Compliant Yes

Alternative Descriptions

22 UH 20% | TTI Europe
Inductor,ferrite,22Uh,20+% Tol,20-% Tol,2626-Case Rohs Compliant: Yes |Bourns SRR0603-220ML | Newark Electronics
Power Inductor (SMD), 22 uH, ± 20%, 700 mA, Shielded, 1.05 A, 6.5mm x 6.5mm x 3.1mm | Avnet America
Ind6.5x6.5x3.3mm,22uH20%1.05A, shdSMD | Bourns SRR0603-220ML | RS Americas
Power Inductor (SMD), 22 uH, � 20%, 700 mA, Shielded, 1.05 A, 6.5mm x 6.5mm x 3.1mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR0603-220ML?

Additional datasheets, footprints and schematics for SRR0603-220ML are listed on our Part Details page. You can also find images and similar parts to SRR0603-220ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR0603-220ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR0603-220ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR0603-220ML fall under?

The SRR0603-220ML is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR0603-220ML when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR0603-220ML you can contact the distributor directly for product support, shipping queries etc.

Is the SRR0603-220ML RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SRR0603-220ML have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for SRR0603-220ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR0603-220ML often in real-time on the comparison pages.

What if I can't find stock of SRR0603-220ML?

You can fill out our help required form which you can use to request a quote for SRR0603-220ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay