Status: | Unknown |
---|---|
Series: | SRR0603 Series |
RoHS: | Unknown |
Inductance | 150µH |
---|---|
RMS Current (Irms) | 250mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 390mA |
Product Range | SRR0603 Series |
Power Inductor Case | 6.5mm x 6.5mm x 3.3mm |
DC Resistance Max | 1.9ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Q Factor | 22 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 8MHz |
Inductor,ferrite,150Uh,10+% Tol,10-% Tol,2626-Case Rohs Compliant: Yes |Bourns SRR0603-151KL | Newark Electronics |
Power Inductor (SMD), 150 uH, ± 10%, 250 mA, Shielded, 390 mA, 6.5mm x 6.5mm x 3.1mm | Avnet America |
INDUCTOR, 150UH, 10%, 0.25A, SMD | element14 |
Power Inductor (SMD), 150 uH, � 10%, 250 mA, Shielded, 390 mA, 6.5mm x 6.5mm x 3.1mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR0603-151KL?
Additional datasheets, footprints and schematics for SRR0603-151KL are listed on our Part Details page. You can also find images and similar parts to SRR0603-151KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR0603-151KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR0603-151KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR0603-151KL fall under?
The SRR0603-151KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR0603-151KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR0603-151KL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR0603-151KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR0603-151KL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for SRR0603-151KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR0603-151KL often in real-time on the comparison pages.
What if I can't find stock of SRR0603-151KL?
You can fill out our help required form which you can use to request a quote for SRR0603-151KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.