Status: | Unknown |
---|---|
Series: | SRR0603 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Inductance | 1mH |
---|---|
RMS Current (Irms) | 100mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 130mA |
Product Range | SRR0603 Series |
Power Inductor Case | 6.5mm x 6.5mm x 3.3mm |
DC Resistance Max | 14ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Q Factor | 20 |
Q Test Frequency | 252kHz |
Self Resonant Frequency Min | 3MHz |
1000 UH 10% | TTI Europe |
Inductor, Shielded, 1Mh, 130Ma, Smd | Newark Electronics |
Power Inductor (SMD), 1 mH, � 10%, 100 mA, Shielded, 130 mA, 6.5mm x 6.5mm x 3.1mm | Avnet Abacus |
Power Inductor (SMD), 1 mH, ± 10%, 100 mA, Shielded, 130 mA, 6.5mm x 6.5mm x 3.1mm | Avnet America |
Inductor, SMT Shielded Power, Low Profile, Q Nom 20,SRF 3MHz,1000 20%L uH | Bourns SRR0603-102KL | RS Americas |
INDUCTOR, 1MH, 10%, 0.1A, SMD | element14 |
Where can I find additional details, specifications and documents for a SRR0603-102KL?
Additional datasheets, footprints and schematics for SRR0603-102KL are listed on our Part Details page. You can also find images and similar parts to SRR0603-102KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR0603-102KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR0603-102KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR0603-102KL fall under?
The SRR0603-102KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR0603-102KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR0603-102KL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR0603-102KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR0603-102KL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet Abacus, Avnet America and RS Americas have stock available or on a lead time for SRR0603-102KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR0603-102KL often in real-time on the comparison pages.
What if I can't find stock of SRR0603-102KL?
You can fill out our help required form which you can use to request a quote for SRR0603-102KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.