Status: | Unknown |
---|---|
Series: | SRP7050TA Series |
RoHS: | Unknown |
Prices starting from US$0.42
Inductance | 1.8µH |
---|---|
RMS Current (Irms) | 12A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 15A |
Product Range | SRP7050TA Series |
Power Inductor Case | 7.3mm x 6.6mm x 4.8mm |
DC Resistance Max | 0.011ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Inductor, 1.8Uh, 12A, 20%, Shielded | Newark Electronics |
INDUCTOR, 1.8UH, 12A, 20%, SHIELDED | element14 |
Shielded Power Inductor SMD 1.8uH | RS |
Power Inductor (SMD), 1.8 uH, ± 20%, 12 A, Shielded, 15 A, 7.3mm x 6.6mm x 4.8mm | Avnet America |
Power Inductor (SMD), 1.8 uH, � 20%, 12 A, Shielded, 15 A, 7.3mm x 6.6mm x 4.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP7050TA-1R8M?
Additional datasheets, footprints and schematics for SRP7050TA-1R8M are listed on our Part Details page. You can also find images and similar parts to SRP7050TA-1R8M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP7050TA-1R8M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP7050TA-1R8M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP7050TA-1R8M fall under?
The SRP7050TA-1R8M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP7050TA-1R8M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP7050TA-1R8M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP7050TA-1R8M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP7050TA-1R8M have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SRP7050TA-1R8M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP7050TA-1R8M often in real-time on the comparison pages.
What if I can't find stock of SRP7050TA-1R8M?
You can fill out our help required form which you can use to request a quote for SRP7050TA-1R8M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.