Status: | Unknown |
---|---|
Series: | SRP7030 Series |
RoHS: | Unknown |
Inductance | 720nH |
---|---|
RMS Current (Irms) | 15.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 23A |
Product Range | SRP7030 Series |
Power Inductor Case | 7.8mm x 7mm x 3.2mm |
DC Resistance Max | 0.0055ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Power Inductor, Srp7030 Series, 720 Nh, 20%, Shielded, 5500 Ohm, 15.5 A Rohs Compliant: Yes |Bourns SRP7030-R72M | Newark Electronics |
Power Inductor (SMD), 720 nH, ± 20%, 15.5 A, Shielded, 23 A, 7.8mm x 7mm x 3.2mm | Avnet America |
INDUCTOR, 720NH, 20%, 15.5A, SMD | Farnell |
Power Inductor (SMD), 720 nH, � 20%, 15.5 A, Shielded, 23 A, 7.8mm x 7mm x 3.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP7030-R72M?
Additional datasheets, footprints and schematics for SRP7030-R72M are listed on our Part Details page. You can also find images and similar parts to SRP7030-R72M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP7030-R72M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP7030-R72M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP7030-R72M fall under?
The SRP7030-R72M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP7030-R72M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP7030-R72M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP7030-R72M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP7030-R72M have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for SRP7030-R72M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP7030-R72M often in real-time on the comparison pages.
What if I can't find stock of SRP7030-R72M?
You can fill out our help required form which you can use to request a quote for SRP7030-R72M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.