Status: | Unknown |
---|---|
Series: | SRP7030 Series |
RoHS: | Compliant |
Inductance | 330nH |
---|---|
RMS Current (Irms) | 18A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 25A |
Product Range | SRP7030 Series |
Power Inductor Case | 7.6mm x 6.5mm x 3.2mm |
DC Resistance Max | 0.0034ohm |
Inductance Tolerance | ± 20% |
RoHS Compliant | Yes |
Inductor, Shielded, 330Nh, 25A, Smd | Newark Electronics |
Power Inductor (SMD), 330 nH, ± 20%, 20 A, Shielded, 30 A, 7.8mm x 7mm x 3.2mm | Avnet America |
INDUCTOR, 0.33UH, 30A, SMD | element14 |
Power Inductor (SMD), 330 nH, � 20%, 20 A, Shielded, 30 A, 7.8mm x 7mm x 3.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP7030-R33M.?
Additional datasheets, footprints and schematics for SRP7030-R33M. are listed on our Part Details page. You can also find images and similar parts to SRP7030-R33M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP7030-R33M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP7030-R33M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP7030-R33M. fall under?
The SRP7030-R33M. is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP7030-R33M. when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP7030-R33M. you can contact the distributor directly for product support, shipping queries etc.
Is the SRP7030-R33M. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRP7030-R33M. have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for SRP7030-R33M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP7030-R33M. often in real-time on the comparison pages.
What if I can't find stock of SRP7030-R33M.?
You can fill out our help required form which you can use to request a quote for SRP7030-R33M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.