SRP7030-R10M Inductors by Bourns Electronics

INDUCTOR, SHIELDED, 100NH, 60A, SMD

Status: Unknown
Series: SRP7030 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Newark
Newark
from US$0.72
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 100nH
RMS Current (Irms) 32A
Inductor Construction Shielded
Saturation Current (Isat) 60A
Product Range SRP7030 Series
Power Inductor Case 7.6mm x 6.5mm x 3.2mm
Core Material Iron
RoHS Compliant Yes

Alternative Descriptions

Inductor, Shielded, 100Nh, 60A, Smd | Newark Electronics
Power Inductor (SMD), 100 nH, ± 20%, 32.5 A, Shielded, 42 A, 7.8mm x 7mm x 3.2mm | Avnet America
Power Inductor (SMD), 100 nH, � 20%, 32.5 A, Shielded, 42 A, 7.8mm x 7mm x 3.2mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP7030-R10M?

Additional datasheets, footprints and schematics for SRP7030-R10M are listed on our Part Details page. You can also find images and similar parts to SRP7030-R10M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP7030-R10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP7030-R10M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP7030-R10M fall under?

The SRP7030-R10M is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRP7030-R10M when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP7030-R10M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP7030-R10M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SRP7030-R10M have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SRP7030-R10M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP7030-R10M often in real-time on the comparison pages.

What if I can't find stock of SRP7030-R10M?

You can fill out our help required form which you can use to request a quote for SRP7030-R10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay