Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inductance | 1.5µH |
---|---|
RMS Current (Irms) | 10A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 12A |
Power Inductor Case | 7.6mm x 6.5mm x 3.2mm |
DC Resistance Max | 0.01ohm |
Inductance Tolerance | ± 20% |
RoHS Compliant | Yes |
Inductor, Shielded, 1.5Uh, 12A, Smd | Newark Electronics |
Power Inductor (SMD), 1.5 uH, ± 20%, 9 A, Shielded, 14 A, 7.8mm x 7mm x 3.2mm | Avnet America |
Inductor, Power, Shielded, Wirewound, 1.5uH, 20%, 9A | Bourns SRP7030-1R5M | RS Americas |
INDUCTOR, 1.5UH, 14A, SMD | Farnell |
Power Inductor (SMD), 1.5 uH, � 20%, 9 A, Shielded, 14 A, 7.8mm x 7mm x 3.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP7030-1R5M.?
Additional datasheets, footprints and schematics for SRP7030-1R5M. are listed on our Part Details page. You can also find images and similar parts to SRP7030-1R5M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP7030-1R5M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP7030-1R5M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP7030-1R5M. fall under?
The SRP7030-1R5M. is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP7030-1R5M. when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP7030-1R5M. you can contact the distributor directly for product support, shipping queries etc.
Is the SRP7030-1R5M. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRP7030-1R5M. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for SRP7030-1R5M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP7030-1R5M. often in real-time on the comparison pages.
What if I can't find stock of SRP7030-1R5M.?
You can fill out our help required form which you can use to request a quote for SRP7030-1R5M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.