Status: | Unknown |
---|---|
Series: | SRP7028A Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
1,300
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
61,000
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
69
in stock
|
Buy Now | |
element14
from US$0.58
|
69
in stock
|
Buy Now | |
Farnell
from US$0.56
|
69
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Distrelec
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 11A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 22A |
Product Range | SRP7028A Series |
Power Inductor Case | 7.3mm x 6.6mm x 2.8mm |
1.0 UH 20% AEC-Q200 | TTI Europe |
Inductor Power shielded 1uH 20% 11A | RS |
Inductor, Shielded Power, AEC-Q200,1uH 20% SMT 7028 | Bourns SRP7028A-1R0M | RS Americas |
Surface Mount Power Inductor, Aec-Q200 Srp7028A Series, 1 H, 20%, Shielded, 0.01 Ohm, 11 A Rohs Compliant: Yes |Bourns SRP7028A-1R0M | Newark Electronics |
INDUCTOR, 1UH, 20%, 11A, SHIELDED | element14 |
Power Inductor (SMD), 1 uH, ± 20%, 11 A, Shielded, 22 A, 7.3mm x 6.6mm x 2.8mm | Avnet America |
Bourns Inductor, SMD, 1uH, 11A, 58MHz, 10mOhm | Distrelec |
Power Inductor (SMD), 1 uH, � 20%, 11 A, Shielded, 22 A, 7.3mm x 6.6mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP7028A-1R0M?
Additional datasheets, footprints and schematics for SRP7028A-1R0M are listed on our Part Details page. You can also find images and similar parts to SRP7028A-1R0M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP7028A-1R0M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP7028A-1R0M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP7028A-1R0M fall under?
The SRP7028A-1R0M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP7028A-1R0M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP7028A-1R0M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP7028A-1R0M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP7028A-1R0M have stock available?
Authorised distributors including TTI Europe, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for SRP7028A-1R0M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP7028A-1R0M often in real-time on the comparison pages.
What if I can't find stock of SRP7028A-1R0M?
You can fill out our help required form which you can use to request a quote for SRP7028A-1R0M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.