SRP7028A-150M Passive Components by Bourns Electronics

Ind6.6x7.3x2.8mm,15uH20%3A,shdSMD / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Newark
Newark
from US$0.56
No stock
Buy Now
Logo for element14
element14
from US$0.59
815
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.53
815
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.53
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Power Inductor, 15Uh, Shielded, 3A | Newark Electronics
POWER INDUCTOR, SMD, 15UH, 3A | element14
Power Inductor (SMD), 15 uH, ± 20%, 3 A, Shielded, 4 A, 7.3mm x 6.6mm x 2.8mm | Avnet America
15 UH 20% AEC-Q200 | TTI Europe
Power Inductor (SMD), 15 uH, � 20%, 3 A, Shielded, 4 A, 7.3mm x 6.6mm x 2.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP7028A-150M?

Additional datasheets, footprints and schematics for SRP7028A-150M are listed on our Part Details page. You can also find images and similar parts to SRP7028A-150M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP7028A-150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP7028A-150M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP7028A-150M fall under?

The SRP7028A-150M is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SRP7028A-150M when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP7028A-150M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP7028A-150M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRP7028A-150M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SRP7028A-150M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP7028A-150M often in real-time on the comparison pages.

What if I can't find stock of SRP7028A-150M?

You can fill out our help required form which you can use to request a quote for SRP7028A-150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay