Status: | Unknown |
---|---|
Series: | SRP6540 Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
325
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
325
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
60
in stock
|
Buy Now | |
element14
from US$0.72
|
60
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 39µH |
---|---|
RMS Current (Irms) | 1.8A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.8A |
Product Range | SRP6540 Series |
Power Inductor Case | 7.2mm x 6.5mm x 4mm |
DC Resistance Max | 0.322ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Power Inductors-SMD 39uH 20% SMD 6540 | Rapid Electronics |
Inductor, 39Uh, 20%, 1.8A, Power | Newark Electronics |
INDUCTOR, 39UH, 20%, 1.8A, POWER | element14 |
Power Inductor (SMD), 39 uH, ± 20%, 1.8 A, Shielded, 1.8 A, 7.2mm x 6.5mm x 4mm | Avnet America |
Shielded WireWound SMD Inductor w/ Iron Core,39 uH +/-20% 1.8A Idc | Bourns SRP6540-390M | RS Americas |
Power Inductor (SMD), 39 uH, � 20%, 1.8 A, Shielded, 1.8 A, 7.2mm x 6.5mm x 4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP6540-390M?
Additional datasheets, footprints and schematics for SRP6540-390M are listed on our Part Details page. You can also find images and similar parts to SRP6540-390M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP6540-390M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP6540-390M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP6540-390M fall under?
The SRP6540-390M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP6540-390M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP6540-390M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP6540-390M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP6540-390M have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRP6540-390M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP6540-390M often in real-time on the comparison pages.
What if I can't find stock of SRP6540-390M?
You can fill out our help required form which you can use to request a quote for SRP6540-390M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.