Status: | Unknown |
---|---|
Series: | SRP6060FA Series |
RoHS: | Unknown |
Inductance | 5.6µH |
---|---|
RMS Current (Irms) | 10A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 10A |
Product Range | SRP6060FA Series |
Power Inductor Case | 6.6mm x 6.4mm x 5.8mm |
DC Resistance Max | 0.0158ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Power Inductor (SMD), 5.6 uH, ± 20%, 10 A, Shielded, 10 A, 6.6mm x 6.4mm x 5.8mm | Avnet America |
Inductor, Shld, 5.6Uh, 10A, Aec-Q200 | Newark Electronics |
Ind,6.6x6.4x5.8mm,5.6uH,20%,10A, shd, SMD | Bourns SRP6060FA-5R6M | RS Americas |
INDUCTOR, SHLD, 5.6UH, 10A, AEC-Q200 | element14 |
5.6 UH 20% AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a SRP6060FA-5R6M?
Additional datasheets, footprints and schematics for SRP6060FA-5R6M are listed on our Part Details page. You can also find images and similar parts to SRP6060FA-5R6M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP6060FA-5R6M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP6060FA-5R6M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP6060FA-5R6M fall under?
The SRP6060FA-5R6M is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRP6060FA-5R6M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP6060FA-5R6M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP6060FA-5R6M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP6060FA-5R6M have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for SRP6060FA-5R6M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP6060FA-5R6M often in real-time on the comparison pages.
What if I can't find stock of SRP6060FA-5R6M?
You can fill out our help required form which you can use to request a quote for SRP6060FA-5R6M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.