Status: | Unknown |
---|---|
Series: | SRP6060FA Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
478
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
478
in stock
|
Buy Now | |
element14
from US$0.91
|
478
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Distrelec
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 5.6A |
Product Range | SRP6060FA Series |
Power Inductor Case | 6.6mm x 6.4mm x 5.8mm |
DC Resistance Max | 0.0605ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
22 UH 20% AEC-Q200 | TTI Europe |
Inductor, Shld, 22Uh, 5A, Aec-Q200 | Newark Electronics |
INDUCTOR, SHLD, 22UH, 5A, AEC-Q200 | element14 |
Power Inductor (SMD), 22 uH, ± 20%, 5 A, Shielded, 5.6 A, 6.6mm x 6.4mm x 5.8mm | Avnet America |
Ind,6.6x6.4x5.8mm,22uH,20%,5A, shd, SMD | Bourns SRP6060FA-220M | RS Americas |
Bourns AEC-Q200 Shielded SMD Power Inductor, 22uH, 5A, 10MHz, 60.5mOhm | Distrelec |
Power Inductor (SMD), 22 uH, � 20%, 5 A, Shielded, 5.6 A, 6.6mm x 6.4mm x 5.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP6060FA-220M?
Additional datasheets, footprints and schematics for SRP6060FA-220M are listed on our Part Details page. You can also find images and similar parts to SRP6060FA-220M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP6060FA-220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP6060FA-220M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP6060FA-220M fall under?
The SRP6060FA-220M is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRP6060FA-220M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP6060FA-220M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP6060FA-220M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP6060FA-220M have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SRP6060FA-220M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP6060FA-220M often in real-time on the comparison pages.
What if I can't find stock of SRP6060FA-220M?
You can fill out our help required form which you can use to request a quote for SRP6060FA-220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.