SRP6060FA-150M Bourns Electronics Parts by Bourns Electronics

INDUCTOR SHLD 15UH 6A AEC-Q200

Status: Unknown
Series: SRP6060FA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.37
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.50
-
Buy Now
Logo for element14
element14
from US$0.94
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.98
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.79
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 15µH
RMS Current (Irms) 6A
Inductor Construction Shielded
Saturation Current (Isat) 5.8A
Product Range SRP6060FA Series
Power Inductor Case 6.6mm x 6.4mm x 5.8mm
DC Resistance Max 0.043ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, 15Uh, Shielded, 6A | Newark Electronics
Power Inductor (SMD), 15 uH, ± 20%, 6 A, Shielded, 5.8 A, 6.6mm x 6.4mm x 5.8mm | Avnet America
Ind,6.6x6.4x5.8mm,15uH,20%,6A, shd, SMD | Bourns SRP6060FA-150M | RS Americas
INDUCTOR, SHLD, 15UH, 6A, AEC-Q200 | element14
Bourns AEC-Q200 Shielded SMD Power Inductor, 15uH, 6A, 11MHz, 43mOhm | Distrelec
15 UH 20% AEC-Q200 | TTI Europe
Power Inductor (SMD), 15 uH, � 20%, 6 A, Shielded, 5.8 A, 6.6mm x 6.4mm x 5.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP6060FA-150M?

Additional datasheets, footprints and schematics for SRP6060FA-150M are listed on our Part Details page. You can also find images and similar parts to SRP6060FA-150M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP6060FA-150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP6060FA-150M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP6060FA-150M fall under?

The SRP6060FA-150M is listed under Bourns Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to SRP6060FA-150M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP6060FA-150M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP6060FA-150M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRP6060FA-150M have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for SRP6060FA-150M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP6060FA-150M often in real-time on the comparison pages.

What if I can't find stock of SRP6060FA-150M?

You can fill out our help required form which you can use to request a quote for SRP6060FA-150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay