SRP6050CA-1R5M Bourns Electronics Parts by Bourns Electronics

INDUCTOR SHLD 1.5UH 17A AEC-Q200

Status: Unknown
Series: SRP6050CA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Farnell
Farnell
from US$0.83
94
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.19
94
in stock
Buy Now
Logo for element14
element14
from US$0.89
94
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.75
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.04
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1.5µH
RMS Current (Irms) 17A
Inductor Construction Shielded
Saturation Current (Isat) 19.5A
Product Range SRP6050CA Series
Power Inductor Case 6.6mm x 6.4mm x 4.8mm
DC Resistance Max 0.0063ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, Shld, 1.5Uh, 17A, Aec-Q200 | Newark Electronics
INDUCTOR, SHLD, 1.5UH, 17A, AEC-Q200 | element14
Power Inductor (SMD), 1.5 uH, ± 20%, 17 A, Shielded, 19.5 A, 6.6mm x 6.4mm x 4.8mm | Avnet America
Ind,6.6x6.4x4.8mm,1.5uH,20%,17A, shd, SMD | Bourns SRP6050CA-1R5M | RS Americas
Power Inductor (SMD), 1.5 uH, � 20%, 17 A, Shielded, 19.5 A, 6.6mm x 6.4mm x 4.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP6050CA-1R5M?

Additional datasheets, footprints and schematics for SRP6050CA-1R5M are listed on our Part Details page. You can also find images and similar parts to SRP6050CA-1R5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP6050CA-1R5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP6050CA-1R5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP6050CA-1R5M fall under?

The SRP6050CA-1R5M is listed under Bourns Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to SRP6050CA-1R5M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP6050CA-1R5M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP6050CA-1R5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRP6050CA-1R5M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SRP6050CA-1R5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP6050CA-1R5M often in real-time on the comparison pages.

What if I can't find stock of SRP6050CA-1R5M?

You can fill out our help required form which you can use to request a quote for SRP6050CA-1R5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay