Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
900
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now | |
Distrelec
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Inductor, 10Uh, Shielded, 5A | Newark Electronics |
Power Inductor (SMD), 10 uH, � 20%, 5 A, Shielded, 5 A, 7.1mm x 6.6mm x 2.8mm | Avnet Abacus |
Power Inductor (SMD), 10 uH, ± 20%, 5 A, Shielded, 5 A, 7.1mm x 6.6mm x 2.8mm | Avnet America |
Inductor, 7.1x6.6x2.8mm,10uH20%,5A, Shd, SMD | Bourns SRP6030VA-100M | RS Americas |
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 5A | element14 |
Bourns Inductor, SMD, 10uH, 5A, 10kHz, 68mOhm | Distrelec |
10 UH 20% AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a SRP6030VA-100M?
Additional datasheets, footprints and schematics for SRP6030VA-100M are listed on our Part Details page. You can also find images and similar parts to SRP6030VA-100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP6030VA-100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP6030VA-100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP6030VA-100M fall under?
The SRP6030VA-100M is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SRP6030VA-100M when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP6030VA-100M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP6030VA-100M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRP6030VA-100M have stock available?
Authorised distributors including Newark Electronics, Avnet Abacus, Avnet America, RS Americas and element14 have stock available or on a lead time for SRP6030VA-100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP6030VA-100M often in real-time on the comparison pages.
What if I can't find stock of SRP6030VA-100M?
You can fill out our help required form which you can use to request a quote for SRP6030VA-100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.