Status: | Unknown |
---|---|
Series: | SRP6030CA Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
140
in stock
|
Buy Now | |
element14
from US$0.79
|
140
in stock
|
Buy Now | |
Avnet America
-
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now |
Inductance | 180nH |
---|---|
RMS Current (Irms) | 32A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 40A |
Product Range | SRP6030CA Series |
Power Inductor Case | 6.6mm x 6.4mm x 2.8mm |
DC Resistance Max | 0.00175ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Inductor, Shld, 180Nh, 32A, Aec-Q200 | Newark Electronics |
INDUCTOR, SHLD, 180NH, 32A, AEC-Q200 | element14 |
Power Inductor (SMD), 180 nH, ± 20%, 32 A, Shielded, 40 A, 6.6mm x 6.4mm x 2.8mm | Avnet America |
Power Inductor (SMD), 180 nH, � 20%, 32 A, Shielded, 40 A, 6.6mm x 6.4mm x 2.8mm | Avnet Abacus |
Ind,6.6x6.4x2.8mm,0.18uH,20%,32A, shd, SMD | Bourns SRP6030CA-R18M | RS Americas |
Where can I find additional details, specifications and documents for a SRP6030CA-R18M?
Additional datasheets, footprints and schematics for SRP6030CA-R18M are listed on our Part Details page. You can also find images and similar parts to SRP6030CA-R18M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP6030CA-R18M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP6030CA-R18M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP6030CA-R18M fall under?
The SRP6030CA-R18M is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRP6030CA-R18M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP6030CA-R18M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP6030CA-R18M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP6030CA-R18M have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SRP6030CA-R18M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP6030CA-R18M often in real-time on the comparison pages.
What if I can't find stock of SRP6030CA-R18M?
You can fill out our help required form which you can use to request a quote for SRP6030CA-R18M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.