Status: | Unknown |
---|---|
Series: | SRP5030T Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
2,000
in stock
|
Buy Now | |
element14
from US$0.68
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
1,812
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 2.75A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3.5A |
Product Range | SRP5030T Series |
Power Inductor Case | 5.7mm x 5.2mm x 2.8mm |
DC Resistance Max | 0.128ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Inductor, 10Uh, 20%, 2.75A, Power | Newark Electronics |
SRP5030T Series Wire-wound SMD Inductor w/ Iron Core,10 uH +/-20% 2.75A Idc | Bourns SRP5030T-100M | RS Americas |
INDUCTOR, 10UH, 20%, 2.75A, POWER | element14 |
Bourns Inductor, SMD, 10uH, 2.8A, 128mOhm | Distrelec |
Power Inductor (SMD), 10 uH, ± 20%, 2.75 A, Shielded, 3.5 A, 5.7mm x 5.2mm x 2.8mm | Avnet America |
Power Inductor (SMD), 10 uH, � 20%, 2.75 A, Shielded, 3.5 A, 5.7mm x 5.2mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP5030T-100M?
Additional datasheets, footprints and schematics for SRP5030T-100M are listed on our Part Details page. You can also find images and similar parts to SRP5030T-100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP5030T-100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP5030T-100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP5030T-100M fall under?
The SRP5030T-100M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP5030T-100M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP5030T-100M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP5030T-100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP5030T-100M have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Distrelec have stock available or on a lead time for SRP5030T-100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP5030T-100M often in real-time on the comparison pages.
What if I can't find stock of SRP5030T-100M?
You can fill out our help required form which you can use to request a quote for SRP5030T-100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.