SRP5030CA-R56M Bourns Electronics Parts by Bourns Electronics

INDUCTOR SHLD 560NH 17.7A AEC-Q200

Status: Unknown
Series: SRP5030CA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
233
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.93
233
in stock
Buy Now
Logo for element14
element14
from US$0.67
233
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.84
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.58
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 560nH
RMS Current (Irms) 17.7A
Inductor Construction Shielded
Saturation Current (Isat) 22.2A
Product Range SRP5030CA Series
Power Inductor Case 5.5mm x 5.3mm x 2.9mm
DC Resistance Max 0.00452ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, Shld, 560Nh, 17.7A, Aec-Q200 | Newark Electronics
INDUCTOR, SHLD, 560NH, 17.7A, AEC-Q200 | element14
Power Inductor (SMD), 560 nH, ± 20%, 17.7 A, Shielded, 22.2 A, 5.5mm x 5.3mm x 2.9mm | Avnet America
Ind,5.5x5.3x2.9mm,0.56uH20%,17.7A, shdSMD | Bourns SRP5030CA-R56M | RS Americas
.56 UH 20% AEC-Q200 | TTI Europe
Power Inductor (SMD), 560 nH, � 20%, 17.7 A, Shielded, 22.2 A, 5.5mm x 5.3mm x 2.9mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP5030CA-R56M?

Additional datasheets, footprints and schematics for SRP5030CA-R56M are listed on our Part Details page. You can also find images and similar parts to SRP5030CA-R56M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP5030CA-R56M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP5030CA-R56M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP5030CA-R56M fall under?

The SRP5030CA-R56M is listed under Bourns Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to SRP5030CA-R56M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP5030CA-R56M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP5030CA-R56M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRP5030CA-R56M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SRP5030CA-R56M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP5030CA-R56M often in real-time on the comparison pages.

What if I can't find stock of SRP5030CA-R56M?

You can fill out our help required form which you can use to request a quote for SRP5030CA-R56M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay