Status: | Unknown |
---|---|
Series: | SRP5030CA Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
495
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
495
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now |
Inductance | 150nH |
---|---|
RMS Current (Irms) | 22.2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 36A |
Product Range | SRP5030CA Series |
Power Inductor Case | 5.5mm x 5.3mm x 2.9mm |
DC Resistance Max | 0.00231ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Power Inductors-SMD 0.15uH20% 22.2A | Rapid Electronics |
Inductor, Shld, 150Nh, 22.2A, Aec-Q200 | Newark Electronics |
Power Inductor (SMD), 150 nH, ± 20%, 22.2 A, Shielded, 36 A, 5.5mm x 5.3mm x 2.9mm | Avnet America |
Ind,5.5x5.3x2.9mm,0.15uH20%,22.2A, shdSMD | Bourns SRP5030CA-R15M | RS Americas |
INDUCTOR, SHLD, 150NH, 22.2A, AEC-Q200 | element14 |
.15 UH 20% AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a SRP5030CA-R15M?
Additional datasheets, footprints and schematics for SRP5030CA-R15M are listed on our Part Details page. You can also find images and similar parts to SRP5030CA-R15M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP5030CA-R15M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP5030CA-R15M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP5030CA-R15M fall under?
The SRP5030CA-R15M is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRP5030CA-R15M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP5030CA-R15M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP5030CA-R15M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP5030CA-R15M have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SRP5030CA-R15M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP5030CA-R15M often in real-time on the comparison pages.
What if I can't find stock of SRP5030CA-R15M?
You can fill out our help required form which you can use to request a quote for SRP5030CA-R15M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.