Status: | Unknown |
---|---|
Series: | SRP5030CA Series |
RoHS: | Unknown |
Prices starting from US$0.61
Inductance | 1.5µH |
---|---|
RMS Current (Irms) | 10.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 14A |
Product Range | SRP5030CA Series |
Power Inductor Case | 5.5mm x 5.3mm x 2.9mm |
DC Resistance Max | 0.0112ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Inductor, Shld, 1.5Uh, 10.5A, Aec-Q200 | Newark Electronics |
INDUCTOR, SHLD, 1.5UH, 10.5A, AEC-Q200 | element14 |
Power Inductor (SMD), 1.5 uH, ± 20%, 10.5 A, Shielded, 14 A, 5.5mm x 5.3mm x 2.9mm | Avnet America |
Ind,5.5x5.3x2.9mm,1.5uH20%,10.5A, shd, SMD | Bourns SRP5030CA-1R5M | RS Americas |
1.5 UH 20% AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a SRP5030CA-1R5M?
Additional datasheets, footprints and schematics for SRP5030CA-1R5M are listed on our Part Details page. You can also find images and similar parts to SRP5030CA-1R5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP5030CA-1R5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP5030CA-1R5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP5030CA-1R5M fall under?
The SRP5030CA-1R5M is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRP5030CA-1R5M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP5030CA-1R5M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP5030CA-1R5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP5030CA-1R5M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SRP5030CA-1R5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP5030CA-1R5M often in real-time on the comparison pages.
What if I can't find stock of SRP5030CA-1R5M?
You can fill out our help required form which you can use to request a quote for SRP5030CA-1R5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.