Status: | Unknown |
---|---|
Series: | SRP5020TA Series |
RoHS: | Unknown |
Inductance | 330nH |
---|---|
RMS Current (Irms) | 12A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 21.3A |
Product Range | SRP5020TA Series |
Power Inductor Case | 5.7mm x 5.2mm x 1.8mm |
DC Resistance Max | 0.0073ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Inductor, Shld, 0.33Uh, 12A, Aec-Q200 | Newark Electronics |
Power Inductor (SMD), 330 nH, ± 20%, 12 A, Shielded, 21.3 A, 5.7mm x 5.2mm x 1.8mm | Avnet America |
Ind, 5.7x5.2x1.8mm, 0.33uH20%, 12A, shdSMD | Bourns SRP5020TA-R33M | RS Americas |
INDUCTOR, SHLD, 0.33UH, 12A, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a SRP5020TA-R33M?
Additional datasheets, footprints and schematics for SRP5020TA-R33M are listed on our Part Details page. You can also find images and similar parts to SRP5020TA-R33M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP5020TA-R33M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP5020TA-R33M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP5020TA-R33M fall under?
The SRP5020TA-R33M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP5020TA-R33M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP5020TA-R33M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP5020TA-R33M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP5020TA-R33M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SRP5020TA-R33M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP5020TA-R33M often in real-time on the comparison pages.
What if I can't find stock of SRP5020TA-R33M?
You can fill out our help required form which you can use to request a quote for SRP5020TA-R33M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.