Status: | Unknown |
---|---|
Series: | SRP5015TA Series |
RoHS: | Unknown |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 6A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 9A |
Product Range | SRP5015TA Series |
Power Inductor Case | 5.7mm x 5.2mm x 1.3mm |
DC Resistance Max | 0.0253ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Inductor, 1Uh, Shielded, 6A | Newark Electronics |
INDUCTOR, 1UH, SHIELDED, 6A | element14 |
Power Inductor (SMD), 1 uH, ± 20%, 6 A, Shielded, 9 A, 5.7mm x 5.2mm x 1.3mm | Avnet America |
Where can I find additional details, specifications and documents for a SRP5015TA-1R0M?
Additional datasheets, footprints and schematics for SRP5015TA-1R0M are listed on our Part Details page. You can also find images and similar parts to SRP5015TA-1R0M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP5015TA-1R0M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP5015TA-1R0M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP5015TA-1R0M fall under?
The SRP5015TA-1R0M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP5015TA-1R0M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP5015TA-1R0M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP5015TA-1R0M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP5015TA-1R0M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SRP5015TA-1R0M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP5015TA-1R0M often in real-time on the comparison pages.
What if I can't find stock of SRP5015TA-1R0M?
You can fill out our help required form which you can use to request a quote for SRP5015TA-1R0M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.