Status: | Unknown |
---|---|
Series: | SRP4030FA Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
TTI Europe
from US$0.64
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
1,922
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$1.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 6.6A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 6.2A |
Product Range | SRP4030FA Series |
Power Inductor Case | 4.1mm x 4.1mm x 2.8mm |
DC Resistance Max | 0.0286ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
3.3 UH 20% AEC-Q200 | TTI Europe |
Inductor, 3.3Uh, Shielded, 6.6A | Newark Electronics |
Power Inductor (SMD), 3.3 uH, ± 20%, 6.6 A, Shielded, 6.2 A, 4.1mm x 4.1mm x 2.8mm | Avnet America |
Ind,4.1x4.1x2.8mm,3.3uH,20%,6.6A, shd, SMD | Bourns SRP4030FA-3R3M | RS Americas |
INDUCTOR, SHLD, 3.3UH, 6.6A, AEC-Q200 | Farnell |
Power Inductor (SMD), 3.3 uH, � 20%, 6.6 A, Shielded, 6.2 A, 4.1mm x 4.1mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP4030FA-3R3M?
Additional datasheets, footprints and schematics for SRP4030FA-3R3M are listed on our Part Details page. You can also find images and similar parts to SRP4030FA-3R3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP4030FA-3R3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP4030FA-3R3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP4030FA-3R3M fall under?
The SRP4030FA-3R3M is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRP4030FA-3R3M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP4030FA-3R3M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP4030FA-3R3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP4030FA-3R3M have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SRP4030FA-3R3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP4030FA-3R3M often in real-time on the comparison pages.
What if I can't find stock of SRP4030FA-3R3M?
You can fill out our help required form which you can use to request a quote for SRP4030FA-3R3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.