Status: | Unknown |
---|---|
Series: | SRP4020TA Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
2,700
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
27,000
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
2,215
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 8.5A |
Product Range | SRP4020TA Series |
Power Inductor Case | 4.45mm x 4.06mm x 1.8mm |
1.0 UH 20% AEC-Q200 | TTI Europe |
Ind4.06x4.45x1.8mm,1uH20%5A,shdSMD | RS |
Bourns AEC-Q200 Shielded SMD Power Inductor, 1uH, 5A, 65MHz, 27mOhm | Distrelec |
Inductor, Shielded, 1Uh, 20%, 5A | Newark Electronics |
Power Inductor (SMD), 1 uH, ± 20%, 5 A, Shielded, 8.5 A, 4.45mm x 4.06mm x 1.8mm | Avnet America |
Inductor, Power, Shielded, SMD, 1.0 uH, 8.5 A, 20% | Bourns SRP4020TA-1R0M | RS Americas |
INDUCTOR, 1UH, 20%, 5A, SHIELDED | element14 |
Power Inductor (SMD), 1 uH, � 20%, 5 A, Shielded, 8.5 A, 4.45mm x 4.06mm x 1.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP4020TA-1R0M?
Additional datasheets, footprints and schematics for SRP4020TA-1R0M are listed on our Part Details page. You can also find images and similar parts to SRP4020TA-1R0M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP4020TA-1R0M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP4020TA-1R0M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP4020TA-1R0M fall under?
The SRP4020TA-1R0M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP4020TA-1R0M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP4020TA-1R0M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP4020TA-1R0M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP4020TA-1R0M have stock available?
Authorised distributors including TTI Europe, RS, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for SRP4020TA-1R0M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP4020TA-1R0M often in real-time on the comparison pages.
What if I can't find stock of SRP4020TA-1R0M?
You can fill out our help required form which you can use to request a quote for SRP4020TA-1R0M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.