Status: | Unknown |
---|---|
Series: | SRP4020FA Series |
RoHS: | Unknown |
Inductance | 680nH |
---|---|
RMS Current (Irms) | 12A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 11.6A |
Product Range | SRP4020FA Series |
Power Inductor Case | 4.1mm x 4.1mm x 1.9mm |
DC Resistance Max | 0.0082ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Inductor, Shld, 680Nh, 12A, Aec-Q200 | Newark Electronics |
Power Inductor (SMD), 680 nH, ± 20%, 12 A, Shielded, 11.6 A, 4.1mm x 4.1mm x 1.9mm | Avnet America |
Ind,4.1x4.1x1.9mm,0.68uH,20%,12A, shd, SMD | Bourns SRP4020FA-R68M | RS Americas |
INDUCTOR, SHLD, 680NH, 12A, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a SRP4020FA-R68M?
Additional datasheets, footprints and schematics for SRP4020FA-R68M are listed on our Part Details page. You can also find images and similar parts to SRP4020FA-R68M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP4020FA-R68M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP4020FA-R68M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP4020FA-R68M fall under?
The SRP4020FA-R68M is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRP4020FA-R68M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP4020FA-R68M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP4020FA-R68M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP4020FA-R68M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SRP4020FA-R68M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP4020FA-R68M often in real-time on the comparison pages.
What if I can't find stock of SRP4020FA-R68M?
You can fill out our help required form which you can use to request a quote for SRP4020FA-R68M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.