SRP4020FA-3R3M Bourns Electronics Parts by Bourns Electronics

INDUCTOR SHLD 3.3UH 5.5A AEC-Q200

Status: Unknown
Series: SRP4020FA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.58
3,155
in stock
Buy Now
Logo for element14
element14
from US$0.63
3,155
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
1,790
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.53
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.22
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.66
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 3.3µH
RMS Current (Irms) 5.5A
Inductor Construction Shielded
Saturation Current (Isat) 5.3A
Product Range SRP4020FA Series
Power Inductor Case 4.1mm x 4.1mm x 1.9mm
DC Resistance Max 0.0383ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

INDUCTOR, SHLD, 3.3UH, 5.5A, AEC-Q200 | element14
Inductor, 3.3Uh, Shielded, 5.5A | Newark Electronics
Power Inductor (SMD), 3.3 uH, ± 20%, 5.5 A, Shielded, 5.3 A, 4.1mm x 4.1mm x 1.9mm | Avnet America
Ind,4.1x4.1x1.9mm,3.3uH,20%,5.5A, shd, SMD | Bourns SRP4020FA-3R3M | RS Americas
3.3 UH 20% AEC-Q200 | TTI Europe
Power Inductor (SMD), 3.3 uH, � 20%, 5.5 A, Shielded, 5.3 A, 4.1mm x 4.1mm x 1.9mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP4020FA-3R3M?

Additional datasheets, footprints and schematics for SRP4020FA-3R3M are listed on our Part Details page. You can also find images and similar parts to SRP4020FA-3R3M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP4020FA-3R3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP4020FA-3R3M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP4020FA-3R3M fall under?

The SRP4020FA-3R3M is listed under Bourns Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to SRP4020FA-3R3M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP4020FA-3R3M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP4020FA-3R3M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRP4020FA-3R3M have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SRP4020FA-3R3M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP4020FA-3R3M often in real-time on the comparison pages.

What if I can't find stock of SRP4020FA-3R3M?

You can fill out our help required form which you can use to request a quote for SRP4020FA-3R3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay