SRP3012TA-6R8M Bourns Electronics Parts by Bourns Electronics

INDUCTOR SHLD 6.8UH 1.4A AEC-Q200

Status: Unknown
Series: SRP3012TA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.54
-
Buy Now
Logo for element14
element14
from US$0.48
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 6.8µH
RMS Current (Irms) 1.4A
Inductor Construction Shielded
Saturation Current (Isat) 2A
Product Range SRP3012TA Series
Power Inductor Case 3.5mm x 3.2mm x 1mm
DC Resistance Max 0.4ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, Shld, 6.8Uh, 1.4A, Aec-Q200 | Newark Electronics
Power Inductor (SMD), 6.8 uH, ± 20%, 1.4 A, Shielded, 2 A, 3.5mm x 3.2mm x 1mm | Avnet America
Ind,3.5x3.2x1mm,6.8uH,20%,1.4A, shd, SMD | Bourns SRP3012TA-6R8M | RS Americas
INDUCTOR, SHLD, 6.8UH, 1.4A, AEC-Q200 | element14
Power Inductor (SMD), 6.8 uH, � 20%, 1.4 A, Shielded, 2 A, 3.5mm x 3.2mm x 1mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP3012TA-6R8M?

Additional datasheets, footprints and schematics for SRP3012TA-6R8M are listed on our Part Details page. You can also find images and similar parts to SRP3012TA-6R8M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP3012TA-6R8M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP3012TA-6R8M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP3012TA-6R8M fall under?

The SRP3012TA-6R8M is listed under Bourns Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to SRP3012TA-6R8M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP3012TA-6R8M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP3012TA-6R8M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRP3012TA-6R8M have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SRP3012TA-6R8M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP3012TA-6R8M often in real-time on the comparison pages.

What if I can't find stock of SRP3012TA-6R8M?

You can fill out our help required form which you can use to request a quote for SRP3012TA-6R8M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay