SRP2512A-1R5M Passive Components by Bourns Electronics

Ind,2.5x2x1.2mm,1.5uH20%,2.5A,shdSMD / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
2,215
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
27,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
3,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.17
3,000
in stock
Buy Now
Logo for element14
element14
from US$0.21
2,215
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Power Inductor (SMD), 1.5 uH, ± 20%, 2.5 A, Shielded, 3.2 A, 1008 [2520 Metric] | Avnet America
Inductor, 1.5Uh, Shielded, 2.5A | Newark Electronics
1.5 UH 20% AEC-Q200 | TTI Europe
INDUCTOR, SHIELDED, 1.5UH, 2.5A, 20% | element14
Power Inductor (SMD), 1.5 uH, � 20%, 2.5 A, Shielded, 3.2 A, 1008 [2520 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP2512A-1R5M?

Additional datasheets, footprints and schematics for SRP2512A-1R5M are listed on our Part Details page. You can also find images and similar parts to SRP2512A-1R5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP2512A-1R5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP2512A-1R5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP2512A-1R5M fall under?

The SRP2512A-1R5M is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SRP2512A-1R5M when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP2512A-1R5M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP2512A-1R5M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SRP2512A-1R5M have stock available?

Authorised distributors including Avnet America, Newark Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for SRP2512A-1R5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP2512A-1R5M often in real-time on the comparison pages.

What if I can't find stock of SRP2512A-1R5M?

You can fill out our help required form which you can use to request a quote for SRP2512A-1R5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay