Status: | Unknown |
---|---|
Series: | SRP2313AA Series |
RoHS: | Unknown |
Inductance | 23µH |
---|---|
RMS Current (Irms) | 18A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 14A |
Product Range | SRP2313AA Series |
Power Inductor Case | 23.5mm x 22mm x 12.6mm |
DC Resistance Max | 0.011ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Inductor, Shld, 23Uh, 18A, Aec-Q200 | Newark Electronics |
Power Inductor (SMD), 23 uH, ± 20%, 18 A, Shielded, 14 A, 23.5mm x 22mm x 12.6mm | Avnet America |
Ind, 23.5x22x12.6mm, 23uH20%, 18A, shdSMD | Bourns SRP2313AA-230M | RS Americas |
INDUCTOR, SHLD, 23UH, 18A, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a SRP2313AA-230M?
Additional datasheets, footprints and schematics for SRP2313AA-230M are listed on our Part Details page. You can also find images and similar parts to SRP2313AA-230M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP2313AA-230M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP2313AA-230M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP2313AA-230M fall under?
The SRP2313AA-230M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP2313AA-230M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP2313AA-230M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP2313AA-230M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP2313AA-230M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SRP2313AA-230M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP2313AA-230M often in real-time on the comparison pages.
What if I can't find stock of SRP2313AA-230M?
You can fill out our help required form which you can use to request a quote for SRP2313AA-230M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.