Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Iron |
---|---|
DC Current Rating | 35Arms |
DC Resistance Max | 1600µohm |
Inductance | 680nH |
Inductance Tolerance | ± 20% |
Inductor Case Style | SMD |
No. of Pins | 2 |
Reel Quantity | 400 |
RoHS Compliant | Yes |
Power Inductor SMD 0.68uH 35A | RS |
Inductor, Shielded, 680Nh, 60A, Smd | Newark Electronics |
Power Inductor (SMD), 680 nH, ± 20%, 35 A, Shielded, 60 A, 13.7mm x 13.7mm x 7mm | Avnet America |
Shielded WireWound SMD Inductor w/ Iron Core,680 nH +/-20% 60A Idc | Bourns SRP1270-R68M | RS Americas |
.68 UH 20% | TTI Europe |
Power Inductor (SMD), 680 nH, � 20%, 35 A, Shielded, 60 A, 13.7mm x 13.7mm x 7mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP1270-R68M?
Additional datasheets, footprints and schematics for SRP1270-R68M are listed on our Part Details page. You can also find images and similar parts to SRP1270-R68M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP1270-R68M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1270-R68M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP1270-R68M fall under?
The SRP1270-R68M is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SRP1270-R68M when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1270-R68M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP1270-R68M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRP1270-R68M have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for SRP1270-R68M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP1270-R68M often in real-time on the comparison pages.
What if I can't find stock of SRP1270-R68M?
You can fill out our help required form which you can use to request a quote for SRP1270-R68M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.