Status: | Unknown |
---|---|
Series: | SRP1270 Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
430
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
585
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
329
in stock
|
Buy Now | |
element14
from US$0.67
|
329
in stock
|
Buy Now | |
Farnell
from US$0.67
|
329
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Distrelec
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 10A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 16A |
Product Range | SRP1270 Series |
Power Inductor Case | 13.7mm x 13.7mm x 7mm |
DC Resistance Max | 0.0168ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 13.7mm |
External Length / Height | 7mm |
External Width | 13.7mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Resonant Frequency | 10MHz |
Self Resonant Frequency Min | 10MHz |
Test Frequency | 100kHz |
Power inductor SMD shielded 10uH | RS |
Surface Mount Power Inductor, Srp1270 Series, 10 H, 20%, Shielded, 0.0168 Ohm, 10 A Rohs Compliant: Yes |Bourns SRP1270-100M | Newark Electronics |
INDUCTOR, 10UH, 16A, SMD | element14 |
Power Inductor (SMD), 10 uH, ± 20%, 10 A, Shielded, 16 A, 13.7mm x 13.7mm x 7mm | Avnet America |
Inductor, Power, Shielded, Wirewound, 10uH, 20%, 10A | Bourns SRP1270-100M | RS Americas |
Bourns SMD Power Inductor, 10uH, 10A, 10MHz, 16.8mOhm | Distrelec |
10 UH 20% | TTI Europe |
Power Inductor (SMD), 10 uH, � 20%, 10 A, Shielded, 16 A, 13.7mm x 13.7mm x 7mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP1270-100M?
Additional datasheets, footprints and schematics for SRP1270-100M are listed on our Part Details page. You can also find images and similar parts to SRP1270-100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP1270-100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1270-100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP1270-100M fall under?
The SRP1270-100M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP1270-100M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1270-100M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP1270-100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP1270-100M have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRP1270-100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP1270-100M often in real-time on the comparison pages.
What if I can't find stock of SRP1270-100M?
You can fill out our help required form which you can use to request a quote for SRP1270-100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.